Vishay Intertechnology, Inc. RES 1.15M OHM 1/8W .1% AXIAL RNC55J1154BSRSL

Description
RES 1.15Mohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.15Mohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.15M OHM 1/8W .1% AXIAL - RNC55J1154BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.15M OHM 1/8W .1% AXIAL
RNC55J1154BSRSL
RES 1.15M OHM 1/8W .1% AXIAL RNC55J1154BSRSL
RES 1.15Mohm 1/8W .1% AXIAL

RES 1.15Mohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1154BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1154BSRSL-ND
Through Hole Resistors RNC55J1154BSRSL-ND
1.15 MOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.15 MOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1154BSRSL RNC55J1154BSRSL-ND
Product Name RES 1.15M OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.15E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details