Vishay Intertechnology, Inc. Through Hole Resistors RNC55J1153FSBSL

Description
115 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
115 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J1153FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1153FSBSL-ND
Through Hole Resistors RNC55J1153FSBSL-ND
115 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

115 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 115K OHM 1/8W 1% AXIAL - RNC55J1153FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 115K OHM 1/8W 1% AXIAL
RNC55J1153FSBSL
RES 115K OHM 1/8W 1% AXIAL RNC55J1153FSBSL
RES 115Kohm 1/8W 1% AXIAL

RES 115Kohm 1/8W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55J1153FSBSL-ND RNC55J1153FSBSL
Product Name Through Hole Resistors RES 115K OHM 1/8W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details