Vishay Intertechnology, Inc. MF,1/8W,115K ,.1%,25PPM,S/.001%,T/R RNC55J1153BSRE6

Description
MF,1/8W,115K ,.1%,25PPM,S/.001%,T /R
Request a Quote Datasheet
Description
MF,1/8W,115K ,.1%,25PPM,S/.001%,T /R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,115K ,.1%,25PPM,S/.001%,T/R - RNC55J1153BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,115K ,.1%,25PPM,S/.001%,T/R
RNC55J1153BSRE6
MF,1/8W,115K ,.1%,25PPM,S/.001%,T/R RNC55J1153BSRE6
MF,1/8W,115K ,.1%,25PPM,S/.001%,T /R

MF,1/8W,115K ,.1%,25PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC55J1153BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1153BSRE6-ND
Through Hole Resistors RNC55J1153BSRE6-ND
115 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

115 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1153BSRE6 RNC55J1153BSRE6-ND
Product Name MF,1/8W,115K ,.1%,25PPM,S/.001%,T/R Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details