Vishay Intertechnology, Inc. RES 115 OHM 1/8W 1% AXIAL RNC55J1150FPRSL

Description
RES 115ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 115ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 115 OHM 1/8W 1% AXIAL - RNC55J1150FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 115 OHM 1/8W 1% AXIAL
RNC55J1150FPRSL
RES 115 OHM 1/8W 1% AXIAL RNC55J1150FPRSL
RES 115ohm 1/8W 1% AXIAL

RES 115ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1150FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1150FPRSL-ND
Through Hole Resistors RNC55J1150FPRSL-ND
115 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

115 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1150FPRSL RNC55J1150FPRSL-ND
Product Name RES 115 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 115 ohms 115 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers