Vishay Intertechnology, Inc. RES 1.14K OHM 1/8W .1% AXIAL RNC55J1141BSRSL

Description
RES 1.14Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.14Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.14K OHM 1/8W .1% AXIAL - RNC55J1141BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.14K OHM 1/8W .1% AXIAL
RNC55J1141BSRSL
RES 1.14K OHM 1/8W .1% AXIAL RNC55J1141BSRSL
RES 1.14Kohm 1/8W .1% AXIAL

RES 1.14Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1141BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1141BSRSL-ND
Through Hole Resistors RNC55J1141BSRSL-ND
1.14 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.14 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1141BSRSL RNC55J1141BSRSL-ND
Product Name RES 1.14K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1140 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6040 ohms
View Details
2 suppliers
Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details