Vishay Intertechnology, Inc. Through Hole Resistors RNC55J1140BSB14

Description
114 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
114 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J1140BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1140BSB14-ND
Through Hole Resistors RNC55J1140BSB14-ND
114 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

114 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/8W,114,.1%,25PPM,S/.001%,BULK - RNC55J1140BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,114,.1%,25PPM,S/.001%,BULK
RNC55J1140BSB14
MF,1/8W,114,.1%,25PPM,S/.001%,BULK RNC55J1140BSB14
MF,1/8W,114,.1%,25PP M,S/.001%,BULK

MF,1/8W,114,.1%,25PPM,S/.001%,BULK

Supplier's Site
Resistor,metal Film,114Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 54C2269 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,114Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
54C2269
Resistor,metal Film,114Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 54C2269
Resistor,Metal Film,114Ohms,200WV,. 1+/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,114Ohms,200WV,.1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55J1140BSB14-ND RNC55J1140BSB14 54C2269
Product Name Through Hole Resistors MF,1/8W,114,.1%,25PPM,S/.001%,BULK Resistor,metal Film,114Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 114 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Resistors - 1-1614971-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers