Vishay Intertechnology, Inc. RES 113K OHM 1/8W .5% AXIAL RNC55J1133DRB14

Description
RES 113Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 113Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 113K OHM 1/8W .5% AXIAL - RNC55J1133DRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113K OHM 1/8W .5% AXIAL
RNC55J1133DRB14
RES 113K OHM 1/8W .5% AXIAL RNC55J1133DRB14
RES 113Kohm 1/8W .5% AXIAL

RES 113Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1133DRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1133DRB14-ND
Through Hole Resistors RNC55J1133DRB14-ND
113 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

113 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1133DRB14 RNC55J1133DRB14-ND
Product Name RES 113K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 113000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details