Vishay Intertechnology, Inc. Through Hole Resistors RNC55J1131FMB14

Description
1.13 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.13 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J1131FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1131FMB14-ND
Through Hole Resistors RNC55J1131FMB14-ND
1.13 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.13 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 1.13K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk - RNC55J1131FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.13K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk
RNC55J1131FMB14
Res Metal Film 1.13K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk RNC55J1131FMB14
Res Metal Film 1.13K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 1.13K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55J1131FMB14-ND RNC55J1131FMB14
Product Name Through Hole Resistors Res Metal Film 1.13K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43.2 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details