Vishay Intertechnology, Inc. Res Metal Film 1.13K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk RNC55J1131DRB14

Description
Res Metal Film 1.13K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 1.13K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.13K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC55J1131DRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.13K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC55J1131DRB14
Res Metal Film 1.13K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk RNC55J1131DRB14
Res Metal Film 1.13K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 1.13K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC55J1131DRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1131DRB14-ND
Through Hole Resistors RNC55J1131DRB14-ND
1.13 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.13 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1131DRB14 RNC55J1131DRB14-ND
Product Name Res Metal Film 1.13K Ohm 0.5% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 0.0100 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details