Vishay Intertechnology, Inc. RES 11.1K OHM 1/8W .1% AXIAL RNC55J1112BSRSL

Description
RES 11.1Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 11.1Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.1K OHM 1/8W .1% AXIAL - RNC55J1112BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.1K OHM 1/8W .1% AXIAL
RNC55J1112BSRSL
RES 11.1K OHM 1/8W .1% AXIAL RNC55J1112BSRSL
RES 11.1Kohm 1/8W .1% AXIAL

RES 11.1Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1112BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1112BSRSL-ND
Through Hole Resistors RNC55J1112BSRSL-ND
11.1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11.1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1112BSRSL RNC55J1112BSRSL-ND
Product Name RES 11.1K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825859 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details