Vishay Intertechnology, Inc. MF,1/8W,110K ,.1%,25PPM,S/.001%,BULK RNC55J1103BSB14

Description
MF,1/8W,110K ,.1%,25PPM,S/.001%,B ULK
Request a Quote Datasheet
Description
MF,1/8W,110K ,.1%,25PPM,S/.001%,B ULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,110K ,.1%,25PPM,S/.001%,BULK - RNC55J1103BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,110K ,.1%,25PPM,S/.001%,BULK
RNC55J1103BSB14
MF,1/8W,110K ,.1%,25PPM,S/.001%,BULK RNC55J1103BSB14
MF,1/8W,110K ,.1%,25PPM,S/.001%,B ULK

MF,1/8W,110K ,.1%,25PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC55J1103BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1103BSB14-ND
Through Hole Resistors RNC55J1103BSB14-ND
110 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

110 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1103BSB14 RNC55J1103BSB14-ND
Product Name MF,1/8W,110K ,.1%,25PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1691827 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec q200
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers