Vishay Intertechnology, Inc. RES 11K OHM 1/8W 1% AXIAL RNC55J1102FMBSL

Description
RES 11Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 11Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11K OHM 1/8W 1% AXIAL - RNC55J1102FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11K OHM 1/8W 1% AXIAL
RNC55J1102FMBSL
RES 11K OHM 1/8W 1% AXIAL RNC55J1102FMBSL
RES 11Kohm 1/8W 1% AXIAL

RES 11Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1102FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1102FMBSL-ND
Through Hole Resistors RNC55J1102FMBSL-ND
11 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1102FMBSL RNC55J1102FMBSL-ND
Product Name RES 11K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614352-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.1 ohms
View Details
2 suppliers