Vishay Intertechnology, Inc. RES 11K OHM 1/8W .1% AXIAL RNC55J1102BSBSL

Description
RES 11Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 11Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11K OHM 1/8W .1% AXIAL - RNC55J1102BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11K OHM 1/8W .1% AXIAL
RNC55J1102BSBSL
RES 11K OHM 1/8W .1% AXIAL RNC55J1102BSBSL
RES 11Kohm 1/8W .1% AXIAL

RES 11Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1102BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1102BSBSL-ND
Through Hole Resistors RNC55J1102BSBSL-ND
11 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

11 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1102BSBSL RNC55J1102BSBSL-ND
Product Name RES 11K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details