Vishay Intertechnology, Inc. MF,1/8W,1.10K ,.1%,25PPM,S/.001%,T/R RNC55J1101BSRE6

Description
MF,1/8W,1.10K ,.1%,25PPM,S/.001%,T /R
Request a Quote Datasheet
Description
MF,1/8W,1.10K ,.1%,25PPM,S/.001%,T /R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,1.10K ,.1%,25PPM,S/.001%,T/R - RNC55J1101BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,1.10K ,.1%,25PPM,S/.001%,T/R
RNC55J1101BSRE6
MF,1/8W,1.10K ,.1%,25PPM,S/.001%,T/R RNC55J1101BSRE6
MF,1/8W,1.10K ,.1%,25PPM,S/.001%,T /R

MF,1/8W,1.10K ,.1%,25PPM,S/.001%,T/R

Supplier's Site
Through Hole Resistors - RNC55J1101BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1101BSRE6-ND
Through Hole Resistors RNC55J1101BSRE6-ND
1.1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1101BSRE6 RNC55J1101BSRE6-ND
Product Name MF,1/8W,1.10K ,.1%,25PPM,S/.001%,T/R Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6040 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details