Vishay Intertechnology, Inc. RES 110 OHM 1/8W .1% AXIAL RNC55J1100BSBSL

Description
RES 110ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 110ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM 1/8W .1% AXIAL - RNC55J1100BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 1/8W .1% AXIAL
RNC55J1100BSBSL
RES 110 OHM 1/8W .1% AXIAL RNC55J1100BSBSL
RES 110ohm 1/8W .1% AXIAL

RES 110ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1100BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1100BSBSL-ND
Through Hole Resistors RNC55J1100BSBSL-ND
110 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

110 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1100BSBSL RNC55J1100BSBSL-ND
Product Name RES 110 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 110 ohms 110 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1468290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details