Vishay Intertechnology, Inc. Through Hole Resistors RNC55J10R9BRRSL

Description
10.9 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
10.9 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J10R9BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J10R9BRRSL-ND
Through Hole Resistors RNC55J10R9BRRSL-ND
10.9 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10.9 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 10.9 OHM 1/8W .1% AXIAL - RNC55J10R9BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.9 OHM 1/8W .1% AXIAL
RNC55J10R9BRRSL
RES 10.9 OHM 1/8W .1% AXIAL RNC55J10R9BRRSL
RES 10.9ohm 1/8W .1% AXIAL

RES 10.9ohm 1/8W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55J10R9BRRSL-ND RNC55J10R9BRRSL
Product Name Through Hole Resistors RES 10.9 OHM 1/8W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 10.9 ohms 10.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details