Vishay Intertechnology, Inc. Through Hole Resistors RNC55J10R7FSRSL

Description
10.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
10.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J10R7FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J10R7FSRSL-ND
Through Hole Resistors RNC55J10R7FSRSL-ND
10.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 10.7 OHM 1/8W 1% AXIAL - RNC55J10R7FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7 OHM 1/8W 1% AXIAL
RNC55J10R7FSRSL
RES 10.7 OHM 1/8W 1% AXIAL RNC55J10R7FSRSL
RES 10.7ohm 1/8W 1% AXIAL

RES 10.7ohm 1/8W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55J10R7FSRSL-ND RNC55J10R7FSRSL
Product Name Through Hole Resistors RES 10.7 OHM 1/8W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 10.7 ohms 10.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6980 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details