Vishay Intertechnology, Inc. RES 10.7 OHM 1/8W 1% AXIAL RNC55J10R7FSBSL

Description
RES 10.7ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.7ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.7 OHM 1/8W 1% AXIAL - RNC55J10R7FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7 OHM 1/8W 1% AXIAL
RNC55J10R7FSBSL
RES 10.7 OHM 1/8W 1% AXIAL RNC55J10R7FSBSL
RES 10.7ohm 1/8W 1% AXIAL

RES 10.7ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J10R7FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J10R7FSBSL-ND
Through Hole Resistors RNC55J10R7FSBSL-ND
10.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J10R7FSBSL RNC55J10R7FSBSL-ND
Product Name RES 10.7 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10.7 ohms 10.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details