Vishay Precision Group RES 10.7 OHM 1/8W 1% AXIAL RNC55J10R7FSB14

Description
RES 10.7ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.7ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.7 OHM 1/8W 1% AXIAL - RNC55J10R7FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7 OHM 1/8W 1% AXIAL
RNC55J10R7FSB14
RES 10.7 OHM 1/8W 1% AXIAL RNC55J10R7FSB14
RES 10.7ohm 1/8W 1% AXIAL

RES 10.7ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J10R7FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J10R7FSB14-ND
Through Hole Resistors RNC55J10R7FSB14-ND
10.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,10.7Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 07M9988 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10.7Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
07M9988
Resistor,metal Film,10.7Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 07M9988
Resistor,Metal Film,10.7Ohms,200WV, 1+/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,10.7Ohms,200WV,1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55J10R7FSB14 RNC55J10R7FSB14-ND 07M9988
Product Name RES 10.7 OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,10.7Ohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10.7 ohms 10.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R331JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers