Vishay Intertechnology, Inc. RES 10.2 OHM 1/8W .1% AXIAL RNC55J10R2BRBSL

Description
RES 10.2ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 10.2ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.2 OHM 1/8W .1% AXIAL - RNC55J10R2BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2 OHM 1/8W .1% AXIAL
RNC55J10R2BRBSL
RES 10.2 OHM 1/8W .1% AXIAL RNC55J10R2BRBSL
RES 10.2ohm 1/8W .1% AXIAL

RES 10.2ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J10R2BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J10R2BRBSL-ND
Through Hole Resistors RNC55J10R2BRBSL-ND
10.2 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10.2 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J10R2BRBSL RNC55J10R2BRBSL-ND
Product Name RES 10.2 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10.2 ohms 10.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details