Vishay Intertechnology, Inc. RES 10.1 OHM 1/8W .1% AXIAL RNC55J10R1BRBSL

Description
RES 10.1ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 10.1ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.1 OHM 1/8W .1% AXIAL - RNC55J10R1BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.1 OHM 1/8W .1% AXIAL
RNC55J10R1BRBSL
RES 10.1 OHM 1/8W .1% AXIAL RNC55J10R1BRBSL
RES 10.1ohm 1/8W .1% AXIAL

RES 10.1ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J10R1BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J10R1BRBSL-ND
Through Hole Resistors RNC55J10R1BRBSL-ND
10.1 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10.1 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J10R1BRBSL RNC55J10R1BRBSL-ND
Product Name RES 10.1 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10.1 ohms 10.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details