Vishay Intertechnology, Inc. RES 109K OHM 1/8W .1% AXIAL RNC55J1093BSBSL

Description
RES 109Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 109Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 109K OHM 1/8W .1% AXIAL - RNC55J1093BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 109K OHM 1/8W .1% AXIAL
RNC55J1093BSBSL
RES 109K OHM 1/8W .1% AXIAL RNC55J1093BSBSL
RES 109Kohm 1/8W .1% AXIAL

RES 109Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1093BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1093BSBSL-ND
Through Hole Resistors RNC55J1093BSBSL-ND
109 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

109 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1093BSBSL RNC55J1093BSBSL-ND
Product Name RES 109K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 109000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1260441 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers