Vishay Intertechnology, Inc. RES 109 OHM 1/8W .1% AXIAL RNC55J1090BSBSL

Description
RES 109ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 109ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 109 OHM 1/8W .1% AXIAL - RNC55J1090BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 109 OHM 1/8W .1% AXIAL
RNC55J1090BSBSL
RES 109 OHM 1/8W .1% AXIAL RNC55J1090BSBSL
RES 109ohm 1/8W .1% AXIAL

RES 109ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1090BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1090BSBSL-ND
Through Hole Resistors RNC55J1090BSBSL-ND
109 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

109 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1090BSBSL RNC55J1090BSBSL-ND
Product Name RES 109 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 109 ohms 109 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details