Vishay Intertechnology, Inc. RES 1.07M OHM 1/8W .1% AXIAL RNC55J1074BSRSL

Description
RES 1.07Mohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.07Mohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.07M OHM 1/8W .1% AXIAL - RNC55J1074BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.07M OHM 1/8W .1% AXIAL
RNC55J1074BSRSL
RES 1.07M OHM 1/8W .1% AXIAL RNC55J1074BSRSL
RES 1.07Mohm 1/8W .1% AXIAL

RES 1.07Mohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1074BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1074BSRSL-ND
Through Hole Resistors RNC55J1074BSRSL-ND
1.07 MOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.07 MOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1074BSRSL RNC55J1074BSRSL-ND
Product Name RES 1.07M OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.07E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details