Vishay Intertechnology, Inc. RES 107K OHM 1/8W 1% AXIAL RNC55J1073FSRSL

Description
RES 107Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 107Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 107K OHM 1/8W 1% AXIAL - RNC55J1073FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107K OHM 1/8W 1% AXIAL
RNC55J1073FSRSL
RES 107K OHM 1/8W 1% AXIAL RNC55J1073FSRSL
RES 107Kohm 1/8W 1% AXIAL

RES 107Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1073FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1073FSRSL-ND
Through Hole Resistors RNC55J1073FSRSL-ND
107 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

107 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1073FSRSL RNC55J1073FSRSL-ND
Product Name RES 107K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 107000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details