Vishay Precision Group RES 10.7K OHM 1/8W 1% AXIAL RNC55J1072FSRE6

Description
RES 10.7Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.7Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.7K OHM 1/8W 1% AXIAL - RNC55J1072FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7K OHM 1/8W 1% AXIAL
RNC55J1072FSRE6
RES 10.7K OHM 1/8W 1% AXIAL RNC55J1072FSRE6
RES 10.7Kohm 1/8W 1% AXIAL

RES 10.7Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1072FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1072FSRE6-ND
Through Hole Resistors RNC55J1072FSRE6-ND
10.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,10.7Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 08M0210 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10.7Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
08M0210
Resistor,metal Film,10.7Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 08M0210
Resistor,Metal Film,10.7KOhms,200WV ,1+/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,10.7KOhms,200WV,1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55J1072FSRE6 RNC55J1072FSRE6-ND 08M0210
Product Name RES 10.7K OHM 1/8W 1% AXIAL Through Hole Resistors Resistor,metal Film,10.7Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details