Vishay Intertechnology, Inc. Through Hole Resistors RNC55J1070FSRSL

Description
107 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
107 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J1070FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1070FSRSL-ND
Through Hole Resistors RNC55J1070FSRSL-ND
107 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

107 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 107 OHM 1/8W 1% AXIAL - RNC55J1070FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107 OHM 1/8W 1% AXIAL
RNC55J1070FSRSL
RES 107 OHM 1/8W 1% AXIAL RNC55J1070FSRSL
RES 107ohm 1/8W 1% AXIAL

RES 107ohm 1/8W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC55J1070FSRSL-ND RNC55J1070FSRSL
Product Name Through Hole Resistors RES 107 OHM 1/8W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 107 ohms 107 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details