Vishay Intertechnology, Inc. RES 10.6K OHM 1/8W .1% AXIAL RNC55J1062BSBSL

Description
RES 10.6Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 10.6Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.6K OHM 1/8W .1% AXIAL - RNC55J1062BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.6K OHM 1/8W .1% AXIAL
RNC55J1062BSBSL
RES 10.6K OHM 1/8W .1% AXIAL RNC55J1062BSBSL
RES 10.6Kohm 1/8W .1% AXIAL

RES 10.6Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1062BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1062BSBSL-ND
Through Hole Resistors RNC55J1062BSBSL-ND
10.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10.6 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1062BSBSL RNC55J1062BSBSL-ND
Product Name RES 10.6K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details