Vishay Intertechnology, Inc. RES 105K OHM 1/8W .1% AXIAL RNC55J1053BSB14

Description
RES 105Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 105Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 105K OHM 1/8W .1% AXIAL - RNC55J1053BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105K OHM 1/8W .1% AXIAL
RNC55J1053BSB14
RES 105K OHM 1/8W .1% AXIAL RNC55J1053BSB14
RES 105Kohm 1/8W .1% AXIAL

RES 105Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1053BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1053BSB14-ND
Through Hole Resistors RNC55J1053BSB14-ND
105 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

105 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,105Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 54C2165 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,105Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
54C2165
Resistor,metal Film,105Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 54C2165
Resistor,Metal Film,105KOhms,200WV, .1+/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,105KOhms,200WV,.1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55J1053BSB14 RNC55J1053BSB14-ND 54C2165
Product Name RES 105K OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,105Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 105000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details