Vishay Intertechnology, Inc. Through Hole Resistors RNC55J1053BRRE5

Description
105 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
105 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNC55J1053BRRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55J1053BRRE5TR-ND
Through Hole Resistors 541-RNC55J1053BRRE5TR-ND
105 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

105 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 105K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R - RNC55J1053BRRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 105K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
RNC55J1053BRRE5
Res Metal Film 105K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R RNC55J1053BRRE5
Res Metal Film 105K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 105K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNC55J1053BRRE5TR-ND RNC55J1053BRRE5
Product Name Through Hole Resistors Res Metal Film 105K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details