Vishay Intertechnology, Inc. Through Hole Resistors RNC55J1052FSB14

Description
10.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
10.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J1052FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1052FSB14-ND
Through Hole Resistors RNC55J1052FSB14-ND
10.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/8W,10.5K,1%,25PPM,S/.001%, BLK - RNC55J1052FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,10.5K,1%,25PPM,S/.001%, BLK
RNC55J1052FSB14
MF,1/8W,10.5K,1%,25PPM,S/.001%, BLK RNC55J1052FSB14
MF,1/8W,10.5K,1%,25P PM,S/.001%, BLK

MF,1/8W,10.5K,1%,25PPM,S/.001%, BLK

Supplier's Site
Through Hole Resistors - RNC55J1052FSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J1052FSB14
Through Hole Resistors RNC55J1052FSB14
RES 10.5K OHM 1/8W 1% AXIAL

RES 10.5K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J1052FSB14-ND RNC55J1052FSB14 RNC55J1052FSB14
Product Name Through Hole Resistors MF,1/8W,10.5K,1%,25PPM,S/.001%, BLK Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 to 1.00E-3 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1469491 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details