Vishay Intertechnology, Inc. RES 104K OHM 1/8W .1% AXIAL RNC55J1043BSRSL

Description
RES 104Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 104Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 104K OHM 1/8W .1% AXIAL - RNC55J1043BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 104K OHM 1/8W .1% AXIAL
RNC55J1043BSRSL
RES 104K OHM 1/8W .1% AXIAL RNC55J1043BSRSL
RES 104Kohm 1/8W .1% AXIAL

RES 104Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1043BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1043BSRSL-ND
Through Hole Resistors RNC55J1043BSRSL-ND
104 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

104 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1043BSRSL RNC55J1043BSRSL-ND
Product Name RES 104K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 104000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R361JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers