Vishay Intertechnology, Inc. Through Hole Resistors RNC55J1022FPB14

Description
10.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
10.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J1022FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1022FPB14-ND
Through Hole Resistors RNC55J1022FPB14-ND
10.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 10.2K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk - RNC55J1022FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10.2K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk
RNC55J1022FPB14
Res Metal Film 10.2K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk RNC55J1022FPB14
Res Metal Film 10.2K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 10.2K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC55J1022FPB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J1022FPB14
Through Hole Resistors RNC55J1022FPB14
RES 10.2K OHM 1/8W 1% AXIAL

RES 10.2K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J1022FPB14-ND RNC55J1022FPB14 RNC55J1022FPB14
Product Name Through Hole Resistors Res Metal Film 10.2K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Tolerance 1 +/- % 1 to 0.1000 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details