Vishay Intertechnology, Inc. Res Metal Film 100K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bag RNC55J1003FSM74

Description
Res Metal Film 100K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bag
Request a Quote Datasheet
Description
Res Metal Film 100K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bag
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 100K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bag - RNC55J1003FSM74 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 100K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bag
RNC55J1003FSM74
Res Metal Film 100K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bag RNC55J1003FSM74
Res Metal Film 100K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bag

Res Metal Film 100K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bag

Supplier's Site
Through Hole Resistors - 541-RNC55J1003FSM74-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC55J1003FSM74-ND
Through Hole Resistors 541-RNC55J1003FSM74-ND
100 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1003FSM74 541-RNC55J1003FSM74-ND
Product Name Res Metal Film 100K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Bag Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1.00E9 ohms
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details