The RNC55J1003FPB14 is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet the military specifications of MIL-PRF-55182. It features a power rating of 0.125W at 70°C and a maximum working voltage of 200V. The resistor has a tolerance of ±1% and is available in a resistance range from 10Ω to 2MΩ. It operates effectively within a temperature range of -65°C to +175°C, making it suitable for a variety of applications requiring high reliability. This resistor exhibits a low noise level of -40 dB and has a controlled temperature coefficient, ensuring stable performance across its operating range. The epoxy coating provides moisture protection, and the solderable leads comply with MIL-STD-1276, allowing for easy integration into circuits. The product also includes traceability of materials and processing, along with monthly acceptance testing to ensure quality. Engineers seeking a reliable resistor for military or high-reliability applications may find this product suitable due to its robust specifications and compliance with established military standards.
Res Metal Film 100K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk
100 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 100K OHM 1/8W 1% AXIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNC55J1003FPB14 | RNC55J1003FPB14-ND | RNC55J1003FPB14 |
| Product Name | Res Metal Film 100K Ohm 1% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ThroughHole |
| Tolerance | 1 to 0.1000 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C | |
| Power Rating | 8 watts | 0.1250 watts | 8 watts |