Vishay Intertechnology, Inc. Res Metal Film 100K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk RNC55J1003FMB14

Description
Res Metal Film 100K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 100K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 100K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk - RNC55J1003FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 100K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk
RNC55J1003FMB14
Res Metal Film 100K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk RNC55J1003FMB14
Res Metal Film 100K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 100K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC55J1003FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1003FMB14-ND
Through Hole Resistors RNC55J1003FMB14-ND
100 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J1003FMB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J1003FMB14
Through Hole Resistors RNC55J1003FMB14
RES 100K OHM 1/8W 1% AXIAL

RES 100K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J1003FMB14 RNC55J1003FMB14-ND RNC55J1003FMB14
Product Name Res Metal Film 100K Ohm 1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details