Vishay Precision Group RES 100K OHM 1/8W .5% AXIAL RNC55J1003DSRE6

Description
RES 100Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1/8W .5% AXIAL - RNC55J1003DSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/8W .5% AXIAL
RNC55J1003DSRE6
RES 100K OHM 1/8W .5% AXIAL RNC55J1003DSRE6
RES 100Kohm 1/8W .5% AXIAL

RES 100Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1003DSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1003DSRE6-ND
Through Hole Resistors RNC55J1003DSRE6-ND
100 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res,metal Film,100Kohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay - 08M0058 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Film,100Kohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
08M0058
Res,metal Film,100Kohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay 08M0058
RES,Metal Film,100KOhms,200WV, .5+/-% Tol,-25,25ppm-TC

RES,Metal Film,100KOhms,200WV,.5+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55J1003DSRE6 RNC55J1003DSRE6-ND 08M0058
Product Name RES 100K OHM 1/8W .5% AXIAL Through Hole Resistors Res,metal Film,100Kohms,200Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details