Vishay Intertechnology, Inc. Res Metal Film 10K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk RNC55J1002FRB14

Description
Res Metal Film 10K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 10K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 10K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk - RNC55J1002FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk
RNC55J1002FRB14
Res Metal Film 10K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk RNC55J1002FRB14
Res Metal Film 10K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 10K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC55J1002FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1002FRB14-ND
Through Hole Resistors RNC55J1002FRB14-ND
10 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55J1002FRB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J1002FRB14
Through Hole Resistors RNC55J1002FRB14
RES 10K OHM 1/8W 1% AXIAL

RES 10K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet
Resistor,metal Film,10Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 08M0043 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
08M0043
Resistor,metal Film,10Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 08M0043
Resistor,Metal Film,10KOhms,200WV,1 +/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,10KOhms,200WV,1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RNC55J1002FRB14 RNC55J1002FRB14-ND RNC55J1002FRB14 08M0043
Product Name Res Metal Film 10K Ohm 1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors Through Hole Resistors Resistor,metal Film,10Kohms,200Wv,1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details