Vishay Precision Group MF,1/8W,10K ,.1%,25PPM,S/.001%,BULK RNC55J1002BSB14

Description
MF,1/8W,10K ,.1%,25PPM,S/.001%,B ULK
Request a Quote Datasheet
Description
MF,1/8W,10K ,.1%,25PPM,S/.001%,B ULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/8W,10K ,.1%,25PPM,S/.001%,BULK - RNC55J1002BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,10K ,.1%,25PPM,S/.001%,BULK
RNC55J1002BSB14
MF,1/8W,10K ,.1%,25PPM,S/.001%,BULK RNC55J1002BSB14
MF,1/8W,10K ,.1%,25PPM,S/.001%,B ULK

MF,1/8W,10K ,.1%,25PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC55J1002BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1002BSB14-ND
Through Hole Resistors RNC55J1002BSB14-ND
10 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1002BSB14 RNC55J1002BSB14-ND
Product Name MF,1/8W,10K ,.1%,25PPM,S/.001%,BULK Through Hole Resistors
Tolerance 0.1000 to 1.00E-3 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614907-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 215000 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details