Vishay Intertechnology, Inc. Through Hole Resistors RNC55J1002BRRE6

Description
10 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
10 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J1002BRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1002BRRE6-ND
Through Hole Resistors RNC55J1002BRRE6-ND
10 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 10K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R - RNC55J1002BRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R
RNC55J1002BRRE6
Res Metal Film 10K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R RNC55J1002BRRE6
Res Metal Film 10K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 10K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,10Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 54C2097 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
54C2097
Resistor,metal Film,10Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 54C2097
Resistor,Metal Film,10KOhms,200WV,. 1+/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,10KOhms,200WV,.1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55J1002BRRE6-ND RNC55J1002BRRE6 54C2097
Product Name Through Hole Resistors Res Metal Film 10K Ohm 0.1% 1/8W ¦25ppm/¦C 0.01% AXL Thru-Hole T/R Resistor,metal Film,10Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details