Vishay Intertechnology, Inc. Through Hole Resistors RNC55J1002BMR36

Description
10 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
10 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J1002BMR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1002BMR36-ND
Through Hole Resistors RNC55J1002BMR36-ND
10 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 10K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole T/R - RNC55J1002BMR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole T/R
RNC55J1002BMR36
Res Metal Film 10K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole T/R RNC55J1002BMR36
Res Metal Film 10K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 10K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,10Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay - 54C2092 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
54C2092
Resistor,metal Film,10Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay 54C2092
Resistor,Metal Film,10KOhms,200WV,. 1+/-% Tol,-25,25ppm-TC,RNC 55-MilStyle

Resistor,Metal Film,10KOhms,200WV,.1+/-% Tol,-25,25ppm-TC,RNC55-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC55J1002BMR36-ND RNC55J1002BMR36 54C2092
Product Name Through Hole Resistors Res Metal Film 10K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole T/R Resistor,metal Film,10Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnc55-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 to 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249332 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers