Vishay Intertechnology, Inc. Through Hole Resistors RNC55J1000FMB14

Description
100 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
100 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55J1000FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1000FMB14-ND
Through Hole Resistors RNC55J1000FMB14-ND
100 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 100 OHM 1/8W 1% AXIAL - RNC55J1000FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/8W 1% AXIAL
RNC55J1000FMB14
RES 100 OHM 1/8W 1% AXIAL RNC55J1000FMB14
RES 100ohm 1/8W 1% AXIAL

RES 100ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1000FMB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55J1000FMB14
Through Hole Resistors RNC55J1000FMB14
RES 100 OHM 1/8W 1% AXIAL

RES 100 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55J1000FMB14-ND RNC55J1000FMB14 RNC55J1000FMB14
Product Name Through Hole Resistors RES 100 OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details