Vishay Intertechnology, Inc. RES 100 OHM 1/8W .5% AXIAL RNC55J1000DRRE6

Description
RES 100ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/8W .5% AXIAL - RNC55J1000DRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/8W .5% AXIAL
RNC55J1000DRRE6
RES 100 OHM 1/8W .5% AXIAL RNC55J1000DRRE6
RES 100ohm 1/8W .5% AXIAL

RES 100ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1000DRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1000DRRE6-ND
Through Hole Resistors RNC55J1000DRRE6-ND
100 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1000DRRE6 RNC55J1000DRRE6-ND
Product Name RES 100 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details