Vishay Intertechnology, Inc. RES 100 OHM 1/8W .1% AXIAL RNC55J1000BRRSL

Description
RES 100ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/8W .1% AXIAL - RNC55J1000BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/8W .1% AXIAL
RNC55J1000BRRSL
RES 100 OHM 1/8W .1% AXIAL RNC55J1000BRRSL
RES 100ohm 1/8W .1% AXIAL

RES 100ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55J1000BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55J1000BRRSL-ND
Through Hole Resistors RNC55J1000BRRSL-ND
100 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55J1000BRRSL RNC55J1000BRRSL-ND
Product Name RES 100 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756741 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614970-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers