Vishay Intertechnology, Inc. Through Hole Resistors RNC55H9941BSB14

Description
9.94 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
9.94 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC55H9941BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H9941BSB14-ND
Through Hole Resistors RNC55H9941BSB14-ND
9.94 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

9.94 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 9.94K OHM 1/8W .1% AXIAL - RNC55H9941BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.94K OHM 1/8W .1% AXIAL
RNC55H9941BSB14
RES 9.94K OHM 1/8W .1% AXIAL RNC55H9941BSB14
RES 9.94Kohm 1/8W .1% AXIAL

RES 9.94Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H9941BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H9941BSB14
Through Hole Resistors RNC55H9941BSB14
RES 9.94K OHM 1/8W .1% AXIAL

RES 9.94K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H9941BSB14-ND RNC55H9941BSB14 RNC55H9941BSB14
Product Name Through Hole Resistors RES 9.94K OHM 1/8W .1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details