Vishay Intertechnology, Inc. RES 9.9K OHM 1/8W .1% AXIAL RNC55H9901BSRE6

Description
RES 9.9Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 9.9Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.9K OHM 1/8W .1% AXIAL - RNC55H9901BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.9K OHM 1/8W .1% AXIAL
RNC55H9901BSRE6
RES 9.9K OHM 1/8W .1% AXIAL RNC55H9901BSRE6
RES 9.9Kohm 1/8W .1% AXIAL

RES 9.9Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H9901BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H9901BSRE6-ND
Through Hole Resistors RNC55H9901BSRE6-ND
9.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

9.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H9901BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H9901BSRE6
Through Hole Resistors RNC55H9901BSRE6
RES 9.9K OHM 1/8W .1% AXIAL

RES 9.9K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H9901BSRE6 RNC55H9901BSRE6-ND RNC55H9901BSRE6
Product Name RES 9.9K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 9900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580271 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details