Vishay Intertechnology, Inc. RES 9.9K OHM 1/8W .1% AXIAL RNC55H9901BSB14

Description
RES 9.9Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 9.9Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.9K OHM 1/8W .1% AXIAL - RNC55H9901BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.9K OHM 1/8W .1% AXIAL
RNC55H9901BSB14
RES 9.9K OHM 1/8W .1% AXIAL RNC55H9901BSB14
RES 9.9Kohm 1/8W .1% AXIAL

RES 9.9Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H9901BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H9901BSB14-ND
Through Hole Resistors RNC55H9901BSB14-ND
9.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

9.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H9901BSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H9901BSB14
Through Hole Resistors RNC55H9901BSB14
RES 9.9K OHM 1/8W .1% AXIAL

RES 9.9K OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H9901BSB14 RNC55H9901BSB14-ND RNC55H9901BSB14
Product Name RES 9.9K OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 9900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614887-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 475 ohms
View Details
2 suppliers