Vishay Intertechnology, Inc. RES 990 OHM 1/8W .1% AXIAL RNC55H9900BSRE6

Description
RES 990ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 990ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 990 OHM 1/8W .1% AXIAL - RNC55H9900BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 990 OHM 1/8W .1% AXIAL
RNC55H9900BSRE6
RES 990 OHM 1/8W .1% AXIAL RNC55H9900BSRE6
RES 990ohm 1/8W .1% AXIAL

RES 990ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H9900BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H9900BSRE6-ND
Through Hole Resistors RNC55H9900BSRE6-ND
990 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

990 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC55H9900BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC55H9900BSRE6
Through Hole Resistors RNC55H9900BSRE6
RES 990 OHM 1/8W .1% AXIAL

RES 990 OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC55H9900BSRE6 RNC55H9900BSRE6-ND RNC55H9900BSRE6
Product Name RES 990 OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 990 ohms 990 ohms 990 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers