Vishay Intertechnology, Inc. RES 98.8 OHM 1/8W .1% AXIAL RNC55H98R8BRB14

Description
RES 98.8ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 98.8ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 98.8 OHM 1/8W .1% AXIAL - RNC55H98R8BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 98.8 OHM 1/8W .1% AXIAL
RNC55H98R8BRB14
RES 98.8 OHM 1/8W .1% AXIAL RNC55H98R8BRB14
RES 98.8ohm 1/8W .1% AXIAL

RES 98.8ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H98R8BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H98R8BRB14-ND
Through Hole Resistors RNC55H98R8BRB14-ND
98.8 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

98.8 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H98R8BRB14 RNC55H98R8BRB14-ND
Product Name RES 98.8 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 98.8 ohms 98.8 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details