Vishay Intertechnology, Inc. RES 9.88K OHM 1/8W 1% AXIAL RNC55H9881FSB14

Description
RES 9.88Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.88Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.88K OHM 1/8W 1% AXIAL - RNC55H9881FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.88K OHM 1/8W 1% AXIAL
RNC55H9881FSB14
RES 9.88K OHM 1/8W 1% AXIAL RNC55H9881FSB14
RES 9.88Kohm 1/8W 1% AXIAL

RES 9.88Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC55H9881FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC55H9881FSB14-ND
Through Hole Resistors RNC55H9881FSB14-ND
9.88 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

9.88 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC55H9881FSB14 RNC55H9881FSB14-ND
Product Name RES 9.88K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9880 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details